TE Connectivity ™ Heat Shrink Tubing - NT-1-0-SP-CS7364 NT-1-0-SP-CS7364

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 763829-NT-1-0-SP-CS7 364 Series: * Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 763829-NT-1-0-SP-CS7 364 Series: * Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - NT-1-0-SP-CS7364
763829-NT-1-0-SP-CS7364
Heat Shrink Tubing - NT-1-0-SP-CS7364 763829-NT-1-0-SP-CS7364
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 763829-NT-1-0-SP-CS7 364 Series: * Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 763829-NT-1-0-SP-CS7364
Series: *
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 763829-NT-1-0-SP-CS7364
Product Name Heat Shrink Tubing - NT-1-0-SP-CS7364
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details