TE Connectivity Resistor NHSA5025RJ

Description
RESISTOR, WIRE WOUND Product overview: NHSA5025RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSA5025RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND Product overview: NHSA5025RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSA5025RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54-NHSA5025RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: NHSA5025RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSA5025RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: NHSA5025RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSA5025RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A139119-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A139119-ND
Chassis Mount Resistors A139119-ND
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor

25 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 25R, 5%, 50W, Wirewound; Resistance Te Connectivity - 22R0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R, 5%, 50W, Wirewound; Resistance Te Connectivity
22R0650
Res, 25R, 5%, 50W, Wirewound; Resistance Te Connectivity 22R0650
RES, 25R, 5%, 50W, WIREWOUND; Resistance:25ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

RES, 25R, 5%, 50W, WIREWOUND; Resistance:25ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVDC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - NHSA5025RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NHSA5025RJ
Chassis Mount Resistors NHSA5025RJ
RES CHAS MNT 25 OHM 5% 50W

RES CHAS MNT 25 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-NHSA5025RJ A139119-ND 22R0650 NHSA5025RJ
Product Name Resistor Chassis Mount Resistors Res, 25R, 5%, 50W, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1250 volts
Operating AC Voltage 1250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers