TE Connectivity ™ OEM Parts - OEM Parts (M - N) - NGC28F NGC28F

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050757-NGC28F Number of Positions: 7 Connector Type: Receptacle Number of Rows: 4 Termination: Crimp Current Rating: 20 A Number of Contacts: 28 Shielding: Unshielded Housing Color: Black Operating Supply Voltage: 500 V Contact Current Rating: 20 A Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): NGC28FZPF00000000014 8491; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 212 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Sealable: No Mating Retention: With Connector System: Wire-to-Wire Contact Retention: With Circuit Application: Signal Mating Alignment: With
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050757-NGC28F Number of Positions: 7 Connector Type: Receptacle Number of Rows: 4 Termination: Crimp Current Rating: 20 A Number of Contacts: 28 Shielding: Unshielded Housing Color: Black Operating Supply Voltage: 500 V Contact Current Rating: 20 A Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): NGC28FZPF00000000014 8491; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 212 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Sealable: No Mating Retention: With Connector System: Wire-to-Wire Contact Retention: With Circuit Application: Signal Mating Alignment: With
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NGC28F - 1050757-NGC28F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NGC28F
1050757-NGC28F
OEM Parts - OEM Parts (M - N) - NGC28F 1050757-NGC28F
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050757-NGC28F Number of Positions: 7 Connector Type: Receptacle Number of Rows: 4 Termination: Crimp Current Rating: 20 A Number of Contacts: 28 Shielding: Unshielded Housing Color: Black Operating Supply Voltage: 500 V Contact Current Rating: 20 A Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): NGC28FZPF00000000014 8491; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 212 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Sealable: No Mating Retention: With Connector System: Wire-to-Wire Contact Retention: With Circuit Application: Signal Mating Alignment: With

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050757-NGC28F
Number of Positions: 7
Connector Type: Receptacle
Number of Rows: 4
Termination: Crimp
Current Rating: 20 A
Number of Contacts: 28
Shielding: Unshielded
Housing Color: Black
Operating Supply Voltage: 500 V
Contact Current Rating: 20 A
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NGC28FZPF000000000148491;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 212 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-0
Sealable: No
Mating Retention: With
Connector System: Wire-to-Wire
Contact Retention: With
Circuit Application: Signal
Mating Alignment: With

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1050757-NGC28F
Product Name OEM Parts - OEM Parts (M - N) - NGC28F
Unlock Full Specs
to access all available technical data