TE Connectivity ™ Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving NETM2000-6-0-SP

Description
Win Source Part Number: 1100237-NETM2000-6-0 -SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM2000 Type: Solid Tubing Color: Black Package: Spool Length: 3281' (1000.00m) Standard Package: 1 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.276" (7.01mm) Temperature Range - Operating: -40°C ~ 150°C Diameter - Inside: 0.236" (6.00mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01536761654002 ; NETM2000-6-0SP; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: NETM2000-6-0-SP-ND,- 6761654002-SI,676165 4002,NETM2000-6-0-SP -1000,-6761654002-SI -ND,-NETM2000-6-0-SP -SI Base Product Number: NETM2000
Request a Quote Datasheet
Description
Win Source Part Number: 1100237-NETM2000-6-0 -SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM2000 Type: Solid Tubing Color: Black Package: Spool Length: 3281' (1000.00m) Standard Package: 1 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.276" (7.01mm) Temperature Range - Operating: -40°C ~ 150°C Diameter - Inside: 0.236" (6.00mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01536761654002 ; NETM2000-6-0SP; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: NETM2000-6-0-SP-ND,- 6761654002-SI,676165 4002,NETM2000-6-0-SP -1000,-6761654002-SI -ND,-NETM2000-6-0-SP -SI Base Product Number: NETM2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
1100237-NETM2000-6-0-SP
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving 1100237-NETM2000-6-0-SP
Win Source Part Number: 1100237-NETM2000-6-0 -SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM2000 Type: Solid Tubing Color: Black Package: Spool Length: 3281' (1000.00m) Standard Package: 1 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.276" (7.01mm) Temperature Range - Operating: -40°C ~ 150°C Diameter - Inside: 0.236" (6.00mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01536761654002 ; NETM2000-6-0SP; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: NETM2000-6-0-SP-ND,- 6761654002-SI,676165 4002,NETM2000-6-0-SP -1000,-6761654002-SI -ND,-NETM2000-6-0-SP -SI Base Product Number: NETM2000

Win Source Part Number: 1100237-NETM2000-6-0-SP
Category: Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Series: NETM2000
Type: Solid Tubing
Color: Black
Package: Spool
Length: 3281' (1000.00m)
Standard Package: 1
Material: Polyolefin (PO)
Type Attributes: Smooth
Diameter - Outside: 0.276" (7.01mm)
Temperature Range - Operating: -40°C ~ 150°C
Diameter - Inside: 0.236" (6.00mm)
Wall Thickness: 0.020" (0.51mm)
Heat Protection: Flame Retardant, Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant
Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01536761654002; NETM2000-6-0SP;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8546.90.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: NETM2000-6-0-SP-ND,-6761654002-SI,6761654002,NETM2000-6-0-SP-1000,-6761654002-SI-ND,-NETM2000-6-0-SP-SI
Base Product Number: NETM2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1100237-NETM2000-6-0-SP
Product Name Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details