TE Connectivity ™ Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving NETM2000-10-0-SP

Description
Win Source Part Number: 1198290-NETM2000-10- 0-SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM2000 Type: Solid Tubing Color: Black Package: Bulk Standard Package: 300 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.433" (11.00mm) Temperature Range - Operating: -40°C ~ 150°C Diameter - Inside: 0.394" (10.00mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant Alternative Parts (Cross-Reference): 8278434002; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -8278434002-SI-ND,82 78434002,-8278434002 -SI,-NETM2000-10-0-S P-SI Base Product Number: NETM2000
Request a Quote Datasheet
Description
Win Source Part Number: 1198290-NETM2000-10- 0-SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM2000 Type: Solid Tubing Color: Black Package: Bulk Standard Package: 300 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.433" (11.00mm) Temperature Range - Operating: -40°C ~ 150°C Diameter - Inside: 0.394" (10.00mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant Alternative Parts (Cross-Reference): 8278434002; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -8278434002-SI-ND,82 78434002,-8278434002 -SI,-NETM2000-10-0-S P-SI Base Product Number: NETM2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
1198290-NETM2000-10-0-SP
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving 1198290-NETM2000-10-0-SP
Win Source Part Number: 1198290-NETM2000-10- 0-SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM2000 Type: Solid Tubing Color: Black Package: Bulk Standard Package: 300 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.433" (11.00mm) Temperature Range - Operating: -40°C ~ 150°C Diameter - Inside: 0.394" (10.00mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant Alternative Parts (Cross-Reference): 8278434002; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -8278434002-SI-ND,82 78434002,-8278434002 -SI,-NETM2000-10-0-S P-SI Base Product Number: NETM2000

Win Source Part Number: 1198290-NETM2000-10-0-SP
Category: Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Series: NETM2000
Type: Solid Tubing
Color: Black
Package: Bulk
Standard Package: 300
Material: Polyolefin (PO)
Type Attributes: Smooth
Diameter - Outside: 0.433" (11.00mm)
Temperature Range - Operating: -40°C ~ 150°C
Diameter - Inside: 0.394" (10.00mm)
Wall Thickness: 0.020" (0.51mm)
Heat Protection: Flame Retardant, Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant
Alternative Parts (Cross-Reference): 8278434002;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -8278434002-SI-ND,8278434002,-8278434002-SI,-NETM2000-10-0-SP-SI
Base Product Number: NETM2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1198290-NETM2000-10-0-SP
Product Name Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6381A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details