TE Connectivity ™ Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving NETM1000-4-0-SP

Description
Win Source Part Number: 1074385-NETM1000-4-0 -SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM1000 Type: Solid Tubing Color: Black Package: Spool Length: 4921' (1500.00m) Standard Package: 1 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.197" (5.00mm) Temperature Range - Operating: -55°C ~ 135°C Diameter - Inside: 0.157" (3.99mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01531997174002 ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: NETM1000-4-0-SP-1500 ,1997174002,-1997174 002-SI-ND,NETM1000-4 -0-SP-ND,-1997174002 -SI,-NETM1000-4-0-SP -SI Base Product Number: NETM1000
Request a Quote Datasheet
Description
Win Source Part Number: 1074385-NETM1000-4-0 -SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM1000 Type: Solid Tubing Color: Black Package: Spool Length: 4921' (1500.00m) Standard Package: 1 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.197" (5.00mm) Temperature Range - Operating: -55°C ~ 135°C Diameter - Inside: 0.157" (3.99mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01531997174002 ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: NETM1000-4-0-SP-1500 ,1997174002,-1997174 002-SI-ND,NETM1000-4 -0-SP-ND,-1997174002 -SI,-NETM1000-4-0-SP -SI Base Product Number: NETM1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
1074385-NETM1000-4-0-SP
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving 1074385-NETM1000-4-0-SP
Win Source Part Number: 1074385-NETM1000-4-0 -SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: NETM1000 Type: Solid Tubing Color: Black Package: Spool Length: 4921' (1500.00m) Standard Package: 1 Material: Polyolefin (PO) Type Attributes: Smooth Diameter - Outside: 0.197" (5.00mm) Temperature Range - Operating: -55°C ~ 135°C Diameter - Inside: 0.157" (3.99mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01531997174002 ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: NETM1000-4-0-SP-1500 ,1997174002,-1997174 002-SI-ND,NETM1000-4 -0-SP-ND,-1997174002 -SI,-NETM1000-4-0-SP -SI Base Product Number: NETM1000

Win Source Part Number: 1074385-NETM1000-4-0-SP
Category: Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Series: NETM1000
Type: Solid Tubing
Color: Black
Package: Spool
Length: 4921' (1500.00m)
Standard Package: 1
Material: Polyolefin (PO)
Type Attributes: Smooth
Diameter - Outside: 0.197" (5.00mm)
Temperature Range - Operating: -55°C ~ 135°C
Diameter - Inside: 0.157" (3.99mm)
Wall Thickness: 0.020" (0.51mm)
Heat Protection: Flame Retardant, Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant
Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; VERSAFIT-3/16-0-SP; 5510320002; VERSAFIT-1/8-0-SP; F2213/64 BK103; 19267-01531997174002;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: NETM1000-4-0-SP-1500,1997174002,-1997174002-SI-ND,NETM1000-4-0-SP-ND,-1997174002-SI,-NETM1000-4-0-SP-SI
Base Product Number: NETM1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1074385-NETM1000-4-0-SP
Product Name Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details