TE Connectivity Ribbon Cable, Db15 Male/female 15Way, 6In; Cable Assembly Type Amp Te Connectivity NE2515-06

Description
RIBBON CABLE, DB15 MALE/FEMALE 15WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No
Description
RIBBON CABLE, DB15 MALE/FEMALE 15WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Db15 Male/female 15Way, 6In; Cable Assembly Type Amp Te Connectivity - 52F8303 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Db15 Male/female 15Way, 6In; Cable Assembly Type Amp Te Connectivity
52F8303
Ribbon Cable, Db15 Male/female 15Way, 6In; Cable Assembly Type Amp Te Connectivity 52F8303
RIBBON CABLE, DB15 MALE/FEMALE 15WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

RIBBON CABLE, DB15 MALE/FEMALE 15WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F8303
Product Name Ribbon Cable, Db15 Male/female 15Way, 6In; Cable Assembly Type Amp Te Connectivity
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details