TE Connectivity Ribbon Cable, Db25 Female, 25Way, 6In; Connector To Connector Amp Te Connectivity NE2425-06-ROHS

Description
RIBBON CABLE, DB25 FEMALE, 25WAY, 6IN; Connector to Connector:D-Sub Receptacle to D-Sub Receptacle; No. of Positions:25Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, DB25 FEMALE, 25WAY, 6IN; Connector to Connector:D-Sub Receptacle to D-Sub Receptacle; No. of Positions:25Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Db25 Female, 25Way, 6In; Connector To Connector Amp Te Connectivity - 05M6812 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Db25 Female, 25Way, 6In; Connector To Connector Amp Te Connectivity
05M6812
Ribbon Cable, Db25 Female, 25Way, 6In; Connector To Connector Amp Te Connectivity 05M6812
RIBBON CABLE, DB25 FEMALE, 25WAY, 6IN; Connector to Connector:D-Sub Receptacle to D-Sub Receptacle; No. of Positions:25Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, DB25 FEMALE, 25WAY, 6IN; Connector to Connector:D-Sub Receptacle to D-Sub Receptacle; No. of Positions:25Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6812
Product Name Ribbon Cable, Db25 Female, 25Way, 6In; Connector To Connector Amp Te Connectivity
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 40.0 GHz, 39.4″ - E40-1M-KMKM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details