TE Connectivity Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity NE2337-06-ROHS

Description
RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to D-Sub Plug; No. of Positions:37Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to D-Sub Plug; No. of Positions:37Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity - 05M6810 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity
05M6810
Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity 05M6810
RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to D-Sub Plug; No. of Positions:37Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to D-Sub Plug; No. of Positions:37Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6810
Product Name Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details