TE Connectivity Ribbon Cable, Db15 Female, 15Way, 6In; Connector To Connector Amp Te Connectivity NE2215-06-ROHS

Description
RIBBON CABLE, DB15 FEMALE, 15WAY, 6IN; Connector to Connector:D-Sub Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, DB15 FEMALE, 15WAY, 6IN; Connector to Connector:D-Sub Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Db15 Female, 15Way, 6In; Connector To Connector Amp Te Connectivity - 05M6804 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Db15 Female, 15Way, 6In; Connector To Connector Amp Te Connectivity
05M6804
Ribbon Cable, Db15 Female, 15Way, 6In; Connector To Connector Amp Te Connectivity 05M6804
RIBBON CABLE, DB15 FEMALE, 15WAY, 6IN; Connector to Connector:D-Sub Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes

RIBBON CABLE, DB15 FEMALE, 15WAY, 6IN; Connector to Connector:D-Sub Receptacle to Free End; No. of Positions:15Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6804
Product Name Ribbon Cable, Db15 Female, 15Way, 6In; Connector To Connector Amp Te Connectivity
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details