TE Connectivity Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity NE2137-06-ROHS

Description
RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:37Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:37Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity - 05M6802 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity
05M6802
Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity 05M6802
RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:37Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes

RIBBON CABLE, DB37 MALE CONNECTOR, 37WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:37Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6802
Product Name Ribbon Cable, Db37 Male Connector, 37Way, 6In; Connector To Connector Amp Te Connectivity
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details