TE Connectivity Ribbon Cable, Db25 Male Connector, 25Way, 6In; Connector To Connector Amp Te Connectivity NE2125-06-ROHS

Description
RIBBON CABLE, DB25 MALE CONNECTOR, 25WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, DB25 MALE CONNECTOR, 25WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Db25 Male Connector, 25Way, 6In; Connector To Connector Amp Te Connectivity - 05M6801 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Db25 Male Connector, 25Way, 6In; Connector To Connector Amp Te Connectivity
05M6801
Ribbon Cable, Db25 Male Connector, 25Way, 6In; Connector To Connector Amp Te Connectivity 05M6801
RIBBON CABLE, DB25 MALE CONNECTOR, 25WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes

RIBBON CABLE, DB25 MALE CONNECTOR, 25WAY, 6IN; Connector to Connector:D-Sub Plug to Free End; No. of Positions:25Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:-; Product Range:-; Cable Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6801
Product Name Ribbon Cable, Db25 Male Connector, 25Way, 6In; Connector To Connector Amp Te Connectivity
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details