TE Connectivity Ribbon Cable, Pin Connector, 14Way, 6In; Cable Length Imperial Amp Te Connectivity NE1714-06-ROHS

Description
RIBBON CABLE, PIN CONNECTOR, 14WAY, 6IN; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Type A:Shrouded 14 Position Header; Connector Type B:Shrouded 14 Position Header; Jacket Color:-; Cable Length:6" RoHS Compliant: Yes
Description
RIBBON CABLE, PIN CONNECTOR, 14WAY, 6IN; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Type A:Shrouded 14 Position Header; Connector Type B:Shrouded 14 Position Header; Jacket Color:-; Cable Length:6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Pin Connector, 14Way, 6In; Cable Length Imperial Amp Te Connectivity - 05M6787 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pin Connector, 14Way, 6In; Cable Length Imperial Amp Te Connectivity
05M6787
Ribbon Cable, Pin Connector, 14Way, 6In; Cable Length Imperial Amp Te Connectivity 05M6787
RIBBON CABLE, PIN CONNECTOR, 14WAY, 6IN; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Type A:Shrouded 14 Position Header; Connector Type B:Shrouded 14 Position Header; Jacket Color:-; Cable Length:6" RoHS Compliant: Yes

RIBBON CABLE, PIN CONNECTOR, 14WAY, 6IN; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Type A:Shrouded 14 Position Header; Connector Type B:Shrouded 14 Position Header; Jacket Color:-; Cable Length:6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6787
Product Name Ribbon Cable, Pin Connector, 14Way, 6In; Cable Length Imperial Amp Te Connectivity
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60030A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details