TE Connectivity Ribbon Cable, Idc Connector, 26Way, 18In; Pitch Spacing Amp Te Connectivity NE1626-18

Description
RIBBON CABLE, IDC CONNECTOR, 26WAY, 18IN; Pitch Spacing:2.54mm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Connector Type A:IDC 26 Position Receptacle; Connector Type B:IDC 26 Position Receptacle; Jacket Color:- RoHS Compliant: No
Description
RIBBON CABLE, IDC CONNECTOR, 26WAY, 18IN; Pitch Spacing:2.54mm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Connector Type A:IDC 26 Position Receptacle; Connector Type B:IDC 26 Position Receptacle; Jacket Color:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Idc Connector, 26Way, 18In; Pitch Spacing Amp Te Connectivity - 52F8191 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Connector, 26Way, 18In; Pitch Spacing Amp Te Connectivity
52F8191
Ribbon Cable, Idc Connector, 26Way, 18In; Pitch Spacing Amp Te Connectivity 52F8191
RIBBON CABLE, IDC CONNECTOR, 26WAY, 18IN; Pitch Spacing:2.54mm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Connector Type A:IDC 26 Position Receptacle; Connector Type B:IDC 26 Position Receptacle; Jacket Color:- RoHS Compliant: No

RIBBON CABLE, IDC CONNECTOR, 26WAY, 18IN; Pitch Spacing:2.54mm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Connector Type A:IDC 26 Position Receptacle; Connector Type B:IDC 26 Position Receptacle; Jacket Color:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F8191
Product Name Ribbon Cable, Idc Connector, 26Way, 18In; Pitch Spacing Amp Te Connectivity
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details