TE Connectivity Ribbon Cable, Idc Connector, 20Way, 6In; Pitch Spacing Amp Te Connectivity NE1620-06

Description
RIBBON CABLE, IDC CONNECTOR, 20WAY, 6IN; Pitch Spacing:2.54mm; Cable Assembly Type:Ribbon; Connector Type A:IDC 20 Position Receptacle; Connector Type B:IDC 20 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No
Description
RIBBON CABLE, IDC CONNECTOR, 20WAY, 6IN; Pitch Spacing:2.54mm; Cable Assembly Type:Ribbon; Connector Type A:IDC 20 Position Receptacle; Connector Type B:IDC 20 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Idc Connector, 20Way, 6In; Pitch Spacing Amp Te Connectivity - 52F8187 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Connector, 20Way, 6In; Pitch Spacing Amp Te Connectivity
52F8187
Ribbon Cable, Idc Connector, 20Way, 6In; Pitch Spacing Amp Te Connectivity 52F8187
RIBBON CABLE, IDC CONNECTOR, 20WAY, 6IN; Pitch Spacing:2.54mm; Cable Assembly Type:Ribbon; Connector Type A:IDC 20 Position Receptacle; Connector Type B:IDC 20 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

RIBBON CABLE, IDC CONNECTOR, 20WAY, 6IN; Pitch Spacing:2.54mm; Cable Assembly Type:Ribbon; Connector Type A:IDC 20 Position Receptacle; Connector Type B:IDC 20 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F8187
Product Name Ribbon Cable, Idc Connector, 20Way, 6In; Pitch Spacing Amp Te Connectivity
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Cable Assembly - 6873A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details