TE Connectivity Ribbon Cable, Pin Connector, 50Way, 36In; Cable Length Imperial Amp Te Connectivity NE1550-36-ROHS

Description
RIBBON CABLE, PIN CONNECTOR, 50WAY, 36IN; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Connector Type A:Shrouded 50 Position Header; Connector Type B:Free / Stripped End; Jacket Color:-; Cable Length:36" RoHS Compliant: Yes
Description
RIBBON CABLE, PIN CONNECTOR, 50WAY, 36IN; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Connector Type A:Shrouded 50 Position Header; Connector Type B:Free / Stripped End; Jacket Color:-; Cable Length:36" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Pin Connector, 50Way, 36In; Cable Length Imperial Amp Te Connectivity - 05M6775 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pin Connector, 50Way, 36In; Cable Length Imperial Amp Te Connectivity
05M6775
Ribbon Cable, Pin Connector, 50Way, 36In; Cable Length Imperial Amp Te Connectivity 05M6775
RIBBON CABLE, PIN CONNECTOR, 50WAY, 36IN; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Connector Type A:Shrouded 50 Position Header; Connector Type B:Free / Stripped End; Jacket Color:-; Cable Length:36" RoHS Compliant: Yes

RIBBON CABLE, PIN CONNECTOR, 50WAY, 36IN; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Connector Type A:Shrouded 50 Position Header; Connector Type B:Free / Stripped End; Jacket Color:-; Cable Length:36" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6775
Product Name Ribbon Cable, Pin Connector, 50Way, 36In; Cable Length Imperial Amp Te Connectivity
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details