TE Connectivity Ribbon Cable, Idc Connector, 60Way, 36In; Connector To Connector Amp Te Connectivity NE1460-36-ROHS

Description
RIBBON CABLE, IDC CONNECTOR, 60WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, IDC CONNECTOR, 60WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Idc Connector, 60Way, 36In; Connector To Connector Amp Te Connectivity - 05M6768 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Connector, 60Way, 36In; Connector To Connector Amp Te Connectivity
05M6768
Ribbon Cable, Idc Connector, 60Way, 36In; Connector To Connector Amp Te Connectivity 05M6768
RIBBON CABLE, IDC CONNECTOR, 60WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, IDC CONNECTOR, 60WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Positions; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6768
Product Name Ribbon Cable, Idc Connector, 60Way, 36In; Connector To Connector Amp Te Connectivity
Cable Length 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details