TE Connectivity Ribbon Cable, Idc Connector, 26Way, 36In; Connector To Connector Amp Te Connectivity NE1426-36-ROHS

Description
RIBBON CABLE, IDC CONNECTOR, 26WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, IDC CONNECTOR, 26WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Idc Connector, 26Way, 36In; Connector To Connector Amp Te Connectivity - 05M6764 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Connector, 26Way, 36In; Connector To Connector Amp Te Connectivity
05M6764
Ribbon Cable, Idc Connector, 26Way, 36In; Connector To Connector Amp Te Connectivity 05M6764
RIBBON CABLE, IDC CONNECTOR, 26WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, IDC CONNECTOR, 26WAY, 36IN; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6764
Product Name Ribbon Cable, Idc Connector, 26Way, 36In; Connector To Connector Amp Te Connectivity
Cable Length 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 2621XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assembly - 6003B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details