TE Connectivity Terminal Blocks - Barrier Blocks NC6-P108-16

Description
CONN BARRIER STRP 16CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRP 16CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98467-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98467-ND
Terminal Blocks - Barrier Blocks A98467-ND
CONN BARRIER STRP 16CIRC 0.375"

CONN BARRIER STRP 16CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 16 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 14H7387 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
14H7387
Terminal Block, Barrier, 16 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 14H7387
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:16Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A98467-ND 14H7387
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 16 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers