TE Connectivity Terminal Blocks - Barrier Blocks NC6-P108-12

Description
CONN BARRIER STRP 12CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRP 12CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98502-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98502-ND
Terminal Blocks - Barrier Blocks A98502-ND
CONN BARRIER STRP 12CIRC 0.375"

CONN BARRIER STRP 12CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 14H7385 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
14H7385
Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 14H7385
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A98502-ND 14H7385
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data