TE Connectivity No. Of Rows Te Connectivity NC6-P108-05.

Description
No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:NC6 Series RoHS Compliant: Yes
Description
No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:NC6 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Te Connectivity - 32AC2049 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Te Connectivity
32AC2049
No. Of Rows Te Connectivity 32AC2049
No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:NC6 Series RoHS Compliant: Yes

No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:NC6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC2049
Product Name No. Of Rows Te Connectivity
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details