TE Connectivity Terminal Blocks - Barrier Blocks NC6-P108-04

Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98497-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98497-ND
Terminal Blocks - Barrier Blocks A98497-ND
CONN BARRIER STRIP 4CIRC 0.375"

CONN BARRIER STRIP 4CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks DUAL .375
Hong Kong, China
Barrier Terminal Blocks DUAL .375" 4P STEEL CLAMP PLATE
792-NC6-P108-04
Barrier Terminal Blocks DUAL .375" 4P STEEL CLAMP PLATE 792-NC6-P108-04
Barrier Terminal Blocks DUAL .375" 4P STEEL CLAMP PLATE

Barrier Terminal Blocks DUAL .375" 4P STEEL CLAMP PLATE

Supplier's Site
Barrier Terminal Blocks - NC6-P108-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
NC6-P108-04
Barrier Terminal Blocks NC6-P108-04
Barrier Terminal Blocks DUAL .375" 4P STEEL CLAMP PLATE

Barrier Terminal Blocks DUAL .375" 4P STEEL CLAMP PLATE

Buy Now Datasheet
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 50F2966 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
50F2966
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 50F2966
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98497-ND 792-NC6-P108-04 NC6-P108-04 50F2966
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks DUAL .375" 4P STEEL CLAMP PLATE Barrier Terminal Blocks Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip Through Hole
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Terminal Block Type Barrier Block Dual level Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blocks - Wire to Board - 2946-2086-1202-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers