TE Connectivity Terminal Blocks - Barrier Blocks NC6-P108-03

Description
CONN BARRIER STRIP 3CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 3CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98496-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98496-ND
Terminal Blocks - Barrier Blocks A98496-ND
CONN BARRIER STRIP 3CIRC 0.375"

CONN BARRIER STRIP 3CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - NC6-P108-03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
NC6-P108-03
Barrier Terminal Blocks NC6-P108-03
Barrier Terminal Blocks DUAL .375" 3P steel clamp-plate

Barrier Terminal Blocks DUAL .375" 3P steel clamp-plate

Buy Now Datasheet
Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 50F2965 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
50F2965
Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 50F2965
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98496-ND NC6-P108-03 50F2965
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark; UL, CSA
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986711-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1468350 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details