TE Connectivity Terminal Blocks - Barrier Blocks NC6-P107-06

Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1437664-9-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1437664-9-ND
Terminal Blocks - Barrier Blocks 1437664-9-ND
CONN BARRIER STRIP 6CIRC 0.375"

CONN BARRIER STRIP 6CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - NC6-P107-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
NC6-P107-06
Barrier Terminal Blocks NC6-P107-06
Barrier Terminal Blocks DUAL .375" 6P 12-22

Barrier Terminal Blocks DUAL .375" 6P 12-22

Buy Now Datasheet
Terminal Block, Barrier, 9 Pos, 12Awg; Pitch Spacing Buchanan Te Connectivity - 46F1476 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9 Pos, 12Awg; Pitch Spacing Buchanan Te Connectivity
46F1476
Terminal Block, Barrier, 9 Pos, 12Awg; Pitch Spacing Buchanan Te Connectivity 46F1476
TERMINAL BLOCK, BARRIER, 9 POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:NC6 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9 POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:NC6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1437664-9-ND NC6-P107-06 46F1476
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 9 Pos, 12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data