TE Connectivity ™ Cables, Wires - Management - Labels, Labeling NC-076191-10-9

Description
Win Source Part Number: 1042272-NC-076191-10 -9 Category: Cables, Wires - Management>Labels, Labeling Series: NC Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Nylon Temperature Range - Operating: -40°C ~ 140°C Alternative Parts (Cross-Reference): NC-076191-10-9A61135 -000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6-1200610-9,A61135-0 00 Base Product Number: NC0 Label Type: Die-Cut Label Size: 0.25" x 0.25" (6.4mm x 6.4mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1042272-NC-076191-10 -9 Category: Cables, Wires - Management>Labels, Labeling Series: NC Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Nylon Temperature Range - Operating: -40°C ~ 140°C Alternative Parts (Cross-Reference): NC-076191-10-9A61135 -000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6-1200610-9,A61135-0 00 Base Product Number: NC0 Label Type: Die-Cut Label Size: 0.25" x 0.25" (6.4mm x 6.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1042272-NC-076191-10-9
Cables, Wires - Management - Labels, Labeling 1042272-NC-076191-10-9
Win Source Part Number: 1042272-NC-076191-10 -9 Category: Cables, Wires - Management>Labels, Labeling Series: NC Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Nylon Temperature Range - Operating: -40°C ~ 140°C Alternative Parts (Cross-Reference): NC-076191-10-9A61135 -000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6-1200610-9,A61135-0 00 Base Product Number: NC0 Label Type: Die-Cut Label Size: 0.25" x 0.25" (6.4mm x 6.4mm)

Win Source Part Number: 1042272-NC-076191-10-9
Category: Cables, Wires - Management>Labels, Labeling
Series: NC
Color: White
Package: Box
For Use With/Related Products: T308S Thermal Transfer Printer
Standard Package: 10,000
Material: Nylon
Temperature Range - Operating: -40°C ~ 140°C
Alternative Parts (Cross-Reference): NC-076191-10-9A61135-000;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 6-1200610-9,A61135-000
Base Product Number: NC0
Label Type: Die-Cut
Label Size: 0.25" x 0.25" (6.4mm x 6.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1042272-NC-076191-10-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details