TE Connectivity
Heat Shrink Caps
NB55376001
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion Resistant, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Engine Cleaner, Diesel Fuel, Engine Coolant, Lubricating Oil, Brake Fluid Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion Resistant, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Engine Cleaner, Diesel Fuel, Engine Coolant, Lubricating Oil, Brake Fluid Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion Resistant, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Engine Cleaner, Diesel Fuel, Engine Coolant, Lubricating Oil, Brake Fluid Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Bio-Based Irradiated Modified Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ]
- Product Length : 50 MM [1.969 INCH ]
- Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ]
- Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Identification Marking
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Rating : Recognized
Operation/Application
- Mechanical Resistance : Fluids, Mechanical Damage, Abrasion Resistant, Strain Relief
Product Type Features
Usage Conditions
- Flammability Performance : Flame-Retardant
- Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Engine Cleaner, Diesel Fuel, Engine Coolant, Lubricating Oil, Brake Fluid
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
NB55376001 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Bio-Based Irradiated Modified Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
2 suppliers