TE Connectivity
Heat Shrink Caps
NB55246001
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 5.7 MM [.224 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ]
Identification Marking Marked : No.1
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Power Steering Fluid, Water, Diesel Fuel, Lubricating Oil, Engine Cleaner Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 5.7 MM [.224 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ]
Identification Marking Marked : No.1
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Power Steering Fluid, Water, Diesel Fuel, Lubricating Oil, Engine Cleaner Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 5.7 MM [.224 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ]
Identification Marking Marked : No.1
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Power Steering Fluid, Water, Diesel Fuel, Lubricating Oil, Engine Cleaner Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Bio-Based Irradiated Modified Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Expanded Inside Diameter (Min) : 5.7 MM [.224 INCH ]
- Product Length : 50 MM [1.969 INCH ]
- Recovered Inside Diameter (Max) : 1.3 MM [.051 INCH ]
- Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ]
Identification Marking
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Rating : Recognized
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids
Product Type Features
Usage Conditions
- Flammability Performance : Flame-Retardant
- Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Power Steering Fluid, Water, Diesel Fuel, Lubricating Oil, Engine Cleaner
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
NB55246001 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Bio-Based Irradiated Modified Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers