TE Connectivity Heat Shrink Caps NB55176001

Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Recovered Wall Thickness (Nominal) : .86 MM  [.034 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Strain Relief Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Brake Fluid, Diesel Fuel, Power Steering Fluid, Engine Cleaner, Lubricating Oil, Engine Coolant, Water, Automatic Transmission Fluid Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Recovered Wall Thickness (Nominal) : .86 MM  [.034 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Strain Relief Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Brake Fluid, Diesel Fuel, Power Steering Fluid, Engine Cleaner, Lubricating Oil, Engine Coolant, Water, Automatic Transmission Fluid Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - NB55176001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
NB55176001
Heat Shrink Caps NB55176001
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Recovered Wall Thickness (Nominal) : .86 MM  [.034 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Strain Relief Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Brake Fluid, Diesel Fuel, Power Steering Fluid, Engine Cleaner, Lubricating Oil, Engine Coolant, Water, Automatic Transmission Fluid Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection

Body Features


  • Flexibility : Semi-Rigid
  • Lining Type : Adhesive
  • Primary Product Color : Black
  • Primary Product Material : Bio-Based Irradiated Modified Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 4:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ]
  • Recovered Wall Thickness (Nominal) : .86 MM  [.034 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Rating : Recognized

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Strain Relief

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Fluid Resistance Type : Brake Fluid, Diesel Fuel, Power Steering Fluid, Engine Cleaner, Lubricating Oil, Engine Coolant, Water, Automatic Transmission Fluid
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ]
  • Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB55176001
Product Name Heat Shrink Caps
Material Polyolefin; Bio-Based Irradiated Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0294356002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0838016002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details