Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 26.8 MM [1.055 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ] Recovered Wall Thickness (Nominal) : .88 MM [.035 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM [.01 INCH ] Tubing Size Range : 12.7 - 26.8 MM [.5 - 1.055 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Fluids, Wrinkling, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water
- Primary Product Color : White
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 26.8 MM [1.055 INCH ]
- Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
- Recovered Wall Thickness (Nominal) : .88 MM [.035 INCH ]
- Recovered Wall Thickness (Tolerance) : .25 MM [.01 INCH ]
- Tubing Size Range : 12.7 - 26.8 MM [.5 - 1.055 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, VW-1
Operation/Application
- Mechanical Resistance : Fluids, Wrinkling, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70
- Tubing Flammability Type : Highly Flame-Retardant