TE Connectivity Heat Shrink Tubing NB50304001

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 39.88 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Tubing Size Range : 19.05 - 39.88 MM  [.75 - 1.57 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 39.88 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Tubing Size Range : 19.05 - 39.88 MM  [.75 - 1.57 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB50304001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB50304001
Heat Shrink Tubing NB50304001
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 39.88 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Tubing Size Range : 19.05 - 39.88 MM  [.75 - 1.57 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 39.88 MM  [1.57 INCH ]
  • Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ]
  • Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ]
  • Tubing Size Range : 19.05 - 39.88 MM  [.75 - 1.57 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Wrinkling, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB50304001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
shrink boot - 029629-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details