TE Connectivity Heat Shrink Tubing NB49824001

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.85 MM  [.073 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : .79 - 1.85 MM  [.031 - .073 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.85 MM  [.073 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : .79 - 1.85 MM  [.031 - .073 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB49824001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB49824001
Heat Shrink Tubing NB49824001
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.85 MM  [.073 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : .79 - 1.85 MM  [.031 - .073 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.85 MM  [.073 INCH ]
  • Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ]
  • Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]
  • Tubing Size Range : .79 - 1.85 MM  [.031 - .073 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Wrinkling, Fluids, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB49824001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers