TE Connectivity Heat Shrink Tubing NB46242001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 2.03 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2.03 - 6.35 MM  [.08 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Vibration, Abrasion Resistant, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 2.03 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2.03 - 6.35 MM  [.08 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Vibration, Abrasion Resistant, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB46242001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB46242001
Heat Shrink Tubing NB46242001
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 2.03 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2.03 - 6.35 MM  [.08 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Vibration, Abrasion Resistant, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Lubricating Oil, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ]
  • Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ]
  • Tubing Size Range : 2.03 - 6.35 MM  [.08 - .25 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids, Vibration, Abrasion Resistant, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 125
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
NB46242001
shrink tube NB46242001
NB46242001

NB46242001

Buy Now
Heat Shrink Tubing - 484-NB46242001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB46242001-ND
Heat Shrink Tubing 484-NB46242001-ND
SCL-1/4-0-STK-CS3456 8

SCL-1/4-0-STK-CS34568

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NB46242001 NB46242001 484-NB46242001-ND
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Power Cable Breakouts - 054258-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details
Heat Shrink Tubing - 0142444001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Cable Transitions & Breakouts - 059366-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers