TE Connectivity Heat Shrink Tubing NB46122001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ] Product Length : 1220 MM  [48.03 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Vibration, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ] Product Length : 1220 MM  [48.03 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Vibration, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB46122001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB46122001
Heat Shrink Tubing NB46122001
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ] Product Length : 1220 MM  [48.03 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Vibration, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ]
  • Product Length : 1220 MM  [48.03 INCH ]
  • Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ]
  • Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ]
  • Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Vibration, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 125
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
Heat Shrink Tubing - 484-NB46122001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB46122001-ND
Heat Shrink Tubing 484-NB46122001-ND
SCL-3/8-2-STK-CS3456 8

SCL-3/8-2-STK-CS34568

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NB46122001 484-NB46122001-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0142444001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details