TE Connectivity Heat Shrink Tubing NB33712001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.01 INCH ] Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.01 INCH ] Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB33712001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB33712001
Heat Shrink Tubing NB33712001
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.01 INCH ] Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Hydraulic Fluid, Aviation Fuel
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ]
  • Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ]
  • Recovered Wall Thickness (Tolerance) : .3 MM  [.01 INCH ]
  • Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Strain Relief, Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB33712001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 017055-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 069402-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 035377P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details