TE Connectivity Heat Shrink Tubing NB31472001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Cleaning Solvents, Aviation Fuel, Hydraulic Fluid, Water, Anti-Icing Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Cut-Through, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Cleaning Solvents, Aviation Fuel, Hydraulic Fluid, Water, Anti-Icing Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Cut-Through, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB31472001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB31472001
Heat Shrink Tubing NB31472001
Body Features Flexibility : Semi-Rigid Fluid Type : Cleaning Solvents, Aviation Fuel, Hydraulic Fluid, Water, Anti-Icing Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Cut-Through, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Cleaning Solvents, Aviation Fuel, Hydraulic Fluid, Water, Anti-Icing Fluid, Lubricating Oil, Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure A

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids, Cut-Through, Strain Relief, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB31472001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 089313-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 003301-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers