TE Connectivity Heat Shrink Tubing NB26022001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.03 INCH ] Recovered Inside Diameter (Max) : 10.16 MM  [.4 INCH ] Recovered Wall Thickness (Nominal) : 1.9 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Tubing Size Range : 10.16 - 25.4 MM  [.4 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Splash Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.03 INCH ] Recovered Inside Diameter (Max) : 10.16 MM  [.4 INCH ] Recovered Wall Thickness (Nominal) : 1.9 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Tubing Size Range : 10.16 - 25.4 MM  [.4 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Splash Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB26022001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB26022001
Heat Shrink Tubing NB26022001
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.03 INCH ] Recovered Inside Diameter (Max) : 10.16 MM  [.4 INCH ] Recovered Wall Thickness (Nominal) : 1.9 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Tubing Size Range : 10.16 - 25.4 MM  [.4 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Splash Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Product Length : 1220 MM  [48.03 INCH ]
  • Recovered Inside Diameter (Max) : 10.16 MM  [.4 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.9 MM  [.075 INCH ]
  • Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ]
  • Tubing Size Range : 10.16 - 25.4 MM  [.4 - 1 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief, Vibration

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection, Splash Protection, Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 125
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB26022001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers