Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1
Dimensions Expanded Inside Diameter (Min) : 30 MM [1.18 INCH ] Product Length : 220 MM [8.661 INCH ] Recovered Inside Diameter (Max) : 15 MM [.591 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ] Tubing Size Range : 15 - 30 MM [.591 - 1.18 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Unleaded Gasoline
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 1.4:1
Dimensions
- Expanded Inside Diameter (Min) : 30 MM [1.18 INCH ]
- Product Length : 220 MM [8.661 INCH ]
- Recovered Inside Diameter (Max) : 15 MM [.591 INCH ]
- Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ]
- Tubing Size Range : 15 - 30 MM [.591 - 1.18 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Recovery Temperature (DEGC) : 115
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Non-Flame-Retardant