TE Connectivity Heat Shrink Tubing NB24802001

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB24802001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB24802001
Heat Shrink Tubing NB24802001
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Water, Hydraulic Fluid
  • Primary Product Color : Blue
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ]
  • Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB24802001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P049 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details