Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 76.2 MM [3 INCH ] Product Length : 1220 MM [48.031 INCH ] Recovered Inside Diameter (Max) : 38.1 MM [1.5 INCH ] Recovered Wall Thickness (Nominal) : 2.21 MM [.087 INCH ] Tubing Size Range : 1.5 - 3 MM [38.1 - 76.2 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Fluids, Cut-Through, Flexing
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Lubricating Oil, Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 76.2 MM [3 INCH ]
- Product Length : 1220 MM [48.031 INCH ]
- Recovered Inside Diameter (Max) : 38.1 MM [1.5 INCH ]
- Recovered Wall Thickness (Nominal) : 2.21 MM [.087 INCH ]
- Tubing Size Range : 1.5 - 3 MM [38.1 - 76.2 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
- Mechanical Resistance : Mechanical Damage, Fluids, Cut-Through, Flexing
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Recovery Temperature (DEGC) : 121
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 95
- Tubing Flammability Type : Flame-Retardant