TE Connectivity Heat Shrink Tubing NB24302001

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Chemicals/Solvents, Brake Fluid, Lubricating Oil Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : 1.04 MM  [.041 INCH ] Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Flexing, Mechanical Damage, Cut-Through, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Chemicals/Solvents, Brake Fluid, Lubricating Oil Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : 1.04 MM  [.041 INCH ] Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Flexing, Mechanical Damage, Cut-Through, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB24302001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB24302001
Heat Shrink Tubing NB24302001
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Chemicals/Solvents, Brake Fluid, Lubricating Oil Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : 1.04 MM  [.041 INCH ] Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Flexing, Mechanical Damage, Cut-Through, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Chemicals/Solvents, Brake Fluid, Lubricating Oil
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.04 MM  [.041 INCH ]
  • Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Flexing, Mechanical Damage, Cut-Through, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
Heat Shrink Tubing - 484-NB24302001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB24302001-ND
Heat Shrink Tubing 484-NB24302001-ND
TAT-125-3/4-X-STK

TAT-125-3/4-X-STK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NB24302001 484-NB24302001-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0418836012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details