Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Water, De-Icing Fluid, Aviation Fuel, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 1.85 MM [.073 INCH ] Recovered Inside Diameter (Max) : .79 MM [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM [.017 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ] Tubing Size Range : .8 - 1.85 MM [.031 - .073 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Fluids, Wrinkling
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Chemicals/Solvents, Water, De-Icing Fluid, Aviation Fuel, Lubricating Oil, Hydraulic Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 1.85 MM [.073 INCH ]
- Recovered Inside Diameter (Max) : .79 MM [.031 INCH ]
- Recovered Wall Thickness (Nominal) : .43 MM [.017 INCH ]
- Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
- Tubing Size Range : .8 - 1.85 MM [.031 - .073 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, VW-1
Operation/Application
- Mechanical Resistance : Strain Relief, Fluids, Wrinkling
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70
- Tubing Flammability Type : Highly Flame-Retardant