TE Connectivity ™ Heat Shrink Tubing - NB19112001 NB19112001

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035122-NB19112001 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035122-NB19112001 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB19112001 - 1035122-NB19112001 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - NB19112001
1035122-NB19112001
Heat Shrink Tubing - NB19112001 1035122-NB19112001
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035122-NB19112001 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035122-NB19112001
Categories: Heat Shrink Tubing
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1035122-NB19112001
Product Name Heat Shrink Tubing - NB19112001
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details