TE Connectivity
Heat Shrink Tubing
NB17642001
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ] Heat Shrink Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ] Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ] Recovered Wall Thickness (Nominal) : 1.48 MM [.058 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Cut-Through, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ] Heat Shrink Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ] Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ] Recovered Wall Thickness (Nominal) : 1.48 MM [.058 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Cut-Through, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ] Heat Shrink Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ] Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ] Recovered Wall Thickness (Nominal) : 1.48 MM [.058 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Cut-Through, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 1220 MM [48.031 INCH ]
- Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ]
- Heat Shrink Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ]
- Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ]
- Recovered Wall Thickness (Nominal) : 1.48 MM [.058 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : TAT-125
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Splash Protection/Spray Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Flexing, Cut-Through, Mechanical Damage, Fluids
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
NB17642001 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Sleeving
Mesh / Braided Sleeving
Material
Copper
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers