TE Connectivity Heat Shrink Tubing NB16974001

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.63 MM  [.064 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : .6 - 1.63 MM  [.023 - .064 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.63 MM  [.064 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : .6 - 1.63 MM  [.023 - .064 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB16974001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB16974001
Heat Shrink Tubing NB16974001
Body Features Flexibility : Very Flexible Fluid Type : Water, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.63 MM  [.064 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : .6 - 1.63 MM  [.023 - .064 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid
  • Primary Product Color : Green
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.63 MM  [.064 INCH ]
  • Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ]
  • Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]
  • Tubing Size Range : .6 - 1.63 MM  [.023 - .064 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Wrinkling

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB16974001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0662694002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details