TE Connectivity Heat Shrink Tubing NB16674001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Cleaning Solvents, Gasoline, Aviation Fuel, Water, Hydraulic Fluid, Anti-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Cut-Through, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Cleaning Solvents, Gasoline, Aviation Fuel, Water, Hydraulic Fluid, Anti-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Cut-Through, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB16674001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB16674001
Heat Shrink Tubing NB16674001
Body Features Flexibility : Semi-Rigid Fluid Type : Cleaning Solvents, Gasoline, Aviation Fuel, Water, Hydraulic Fluid, Anti-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Cut-Through, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Cleaning Solvents, Gasoline, Aviation Fuel, Water, Hydraulic Fluid, Anti-Icing Fluid, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ]
  • Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure A

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Cut-Through, Strain Relief, Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now
Heat Shrink Tubing - 484-NB16674001TR-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB16674001TR-ND
Heat Shrink Tubing 484-NB16674001TR-ND
RW-175-3/8-0-SP

RW-175-3/8-0-SP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NB16674001 484-NB16674001TR-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0204440001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details