TE Connectivity Heat Shrink Tubing NB16262001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Anti-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Cleaning Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Cut-Through, Fluids, Strain Relief Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Anti-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Cleaning Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Cut-Through, Fluids, Strain Relief Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB16262001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB16262001
Heat Shrink Tubing NB16262001
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Anti-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Cleaning Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Cut-Through, Fluids, Strain Relief Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Gasoline, Anti-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Cleaning Solvents, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure A

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Cut-Through, Fluids, Strain Relief

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now
Heat Shrink Tubing - 484-NB16262001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB16262001-ND
Heat Shrink Tubing 484-NB16262001-ND
RW-175-1/2-0-STK

RW-175-1/2-0-STK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NB16262001 484-NB16262001-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0989072006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 067269-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details