Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 4.74 MM [.187 INCH ] Product Length : 1220 MM [48.031 INCH ] Recovered Inside Diameter (Max) : 2.36 MM [.094 INCH ] Recovered Wall Thickness (Nominal) : .25 MM [.01 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM [.004 INCH ] Tubing Size Range : 2.36 - 4.74 MM [.094 - .187 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Stick
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water
- Primary Product Color : Clear
- Primary Product Material : Crosslinked Fluoropolymer
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 4.74 MM [.187 INCH ]
- Product Length : 1220 MM [48.031 INCH ]
- Recovered Inside Diameter (Max) : 2.36 MM [.094 INCH ]
- Recovered Wall Thickness (Nominal) : .25 MM [.01 INCH ]
- Recovered Wall Thickness (Tolerance) : .1 MM [.004 INCH ]
- Tubing Size Range : 2.36 - 4.74 MM [.094 - .187 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure C
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
- Recovery Temperature (DEGC) : 150
- Shrink Temperature (Min) (DEGC) : 125
- Tubing Flammability Type : Highly Flame-Retardant