Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Chemicals/Solvents, Trichloroethane, Aviation Fuel Primary Product Color : White Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ] Recovered Inside Diameter (Max) : 4.75 MM [.187 INCH ] Recovered Wall Thickness (Nominal) : .28 MM [.011 INCH ] Recovered Wall Thickness (Tolerance) : .18 MM [.007 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, VW-1, ASTM D2671, Procedure C
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic
Packaging Features Packaging Method : Spool
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Chemicals/Solvents, Trichloroethane, Aviation Fuel
- Primary Product Color : White
- Primary Product Material : Crosslinked Fluoropolymer
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ]
- Recovered Inside Diameter (Max) : 4.75 MM [.187 INCH ]
- Recovered Wall Thickness (Nominal) : .28 MM [.011 INCH ]
- Recovered Wall Thickness (Tolerance) : .18 MM [.007 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, VW-1, ASTM D2671, Procedure C
Operation/Application
- Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Other
- Meets Low Outgassing Requirements : Yes
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
- Recovery Temperature (DEGC) : 150
- Resistance Properties : Splash Protection
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Highly Flame-Retardant