Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 19.1 MM [.752 INCH ] Recovered Inside Diameter (Max) : 6.4 MM [.252 INCH ] Recovered Wall Thickness (Nominal) : .61 MM [.024 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM [.006 INCH ] Tubing Size Range : 6.4 - 19.1 MM [.25 - .75 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Aviation Fuel, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 19.1 MM [.752 INCH ]
- Recovered Inside Diameter (Max) : 6.4 MM [.252 INCH ]
- Recovered Wall Thickness (Nominal) : .61 MM [.024 INCH ]
- Recovered Wall Thickness (Tolerance) : .16 MM [.006 INCH ]
- Tubing Size Range : 6.4 - 19.1 MM [.25 - .75 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, VW-1
Operation/Application
- Mechanical Resistance : Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70
- Tubing Flammability Type : Highly Flame-Retardant