TE Connectivity Heat Shrink Tubing NB14534001

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Chemicals/Solvents Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 10.16 MM  [.4 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : 4.8 - 10.16 MM  [.187 - .4 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Chemicals/Solvents Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 10.16 MM  [.4 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : 4.8 - 10.16 MM  [.187 - .4 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB14534001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB14534001
Heat Shrink Tubing NB14534001
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Chemicals/Solvents Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 10.16 MM  [.4 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : 4.8 - 10.16 MM  [.187 - .4 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Chemicals/Solvents
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 10.16 MM  [.4 INCH ]
  • Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]
  • Tubing Size Range : 4.8 - 10.16 MM  [.187 - .4 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Wrinkling

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
NB14534001
shrink tube NB14534001
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number NB14534001 NB14534001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0879832001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details